Littelfuse, Inc. Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse PPG102JA

Description
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes
Description
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse - 39AH9938 - Newark, An Avnet Company
Chicago, IL, United States
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse
39AH9938
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse 39AH9938
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 39AH9938
Product Name Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse
Sensed Temperature -94 to 932 F (-70 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TR2439-ND - DigiKey
Specs
Sensed Temperature -148 to 1112 F (-100 to 600 C)
View Details
2 suppliers
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5912 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details