Littelfuse, Inc. Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A1 PPG102A1

Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
Datasheet
Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A1 - PPG102A1 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A1
PPG102A1
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A1 PPG102A1
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Supplier's Site Datasheet
Rtd Sensor, Pt1000, -50 To 500Deg C, Tht; Sensing Temperature Min Littelfuse - 43AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Pt1000, -50 To 500Deg C, Tht; Sensing Temperature Min Littelfuse
43AC9387
Rtd Sensor, Pt1000, -50 To 500Deg C, Tht; Sensing Temperature Min Littelfuse 43AC9387
RTD SENSOR, PT1000, -50 TO 500DEG C, THT; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPG Series RoHS Compliant: Yes

RTD SENSOR, PT1000, -50 TO 500DEG C, THT; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number PPG102A1 43AC9387
Product Name Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A1 Rtd Sensor, Pt1000, -50 To 500Deg C, Tht; Sensing Temperature Min Littelfuse
RTD Temp. Coefficient (Alpha) 3850 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Heads and Spring-Loaded Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details