NGD3154K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 150,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 10% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 1%, 2%, 3%, and 5% are available upon request. Available in bulk and tape and reel For more specifications, refer to the technical datasheet and the engineering drawing.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Temperature Probes |
| Product Number | NGD3154K3T1NLB001 |
| Product Name | Glass-Encapsulated NTC Thermistors |