Littelfuse, Inc. Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A6 PPG102A6

Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
Datasheet
Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A6 - PPG102A6 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A6
PPG102A6
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A6 PPG102A6
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Supplier's Site Datasheet
Rtd Sensor, Pt1000, -200 To 600Deg C, Th; Sensing Temperature Min Littelfuse - 43AC9388 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Pt1000, -200 To 600Deg C, Th; Sensing Temperature Min Littelfuse
43AC9388
Rtd Sensor, Pt1000, -200 To 600Deg C, Th; Sensing Temperature Min Littelfuse 43AC9388
RTD SENSOR, PT1000, -200 TO 600DEG C, TH; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PPG Series RoHS Compliant: Yes

RTD SENSOR, PT1000, -200 TO 600DEG C, TH; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PPG Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Industrial Temperature Sensors
PPG102A6
Industrial Temperature Sensors PPG102A6
Industrial Temperature Sensors RTD,

Industrial Temperature Sensors RTD,

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes
Product Number PPG102A6 43AC9388 PPG102A6
Product Name Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG102A6 Rtd Sensor, Pt1000, -200 To 600Deg C, Th; Sensing Temperature Min Littelfuse Industrial Temperature Sensors
RTD Temp. Coefficient (Alpha) 3850 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Rtd Probe, Pt100, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 - 57AC5915 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Solid-State Temperature Sensor - 837T-D3N12B25PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.5 inch (114 mm)
Sensitive Length 25.5 inch (648 mm)
View Details