Littelfuse, Inc. UL Recognized NTC Thermistor Assemblies with #6 Ring Lug USUR1000-203G

Description
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6
Datasheet
Description
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug - USUR1000-203G - Littelfuse, Inc.
Rosemont, IL, United States
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug
USUR1000-203G
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug USUR1000-203G
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6

Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number USUR1000-203G
Product Name UL Recognized NTC Thermistor Assemblies with #6 Ring Lug
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details