Littelfuse, Inc. Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG501A1 PPG501A1

Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
Description
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Suppliers

Company
Product
Description
Supplier Links
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG501A1 - PPG501A1 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG501A1
PPG501A1
Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG501A1 PPG501A1
Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category RTD Temperature Probes
Product Number PPG501A1
Product Name Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG501A1
RTD Temp. Coefficient (Alpha) 3850 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details