Littelfuse, Inc. Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse PPG102JB

Description
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes
Description
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse - 39AH9939 - Newark, An Avnet Company
Chicago, IL, United States
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse
39AH9939
Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse 39AH9939
PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

PLATINUM RTD, 1KOHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 39AH9939
Product Name Platinum Rtd, 1Kohm, -70 To 500Deg C; Sensing Temperature Min Littelfuse
Sensed Temperature -94 to 932 F (-70 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034639-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - RTD/Style 77 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Element Material Platinum
View Details