Littelfuse, Inc. RTD Assembly with #10 Ring Lug USW3866

Description
Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy #10 Mounting Hole Plastic Strain Relief PVC Insulated Lead Wire 105°C Max Operating Temperature
Datasheet
Description
Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy #10 Mounting Hole Plastic Strain Relief PVC Insulated Lead Wire 105°C Max Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Assembly with #10 Ring Lug - USW3866 - Littelfuse, Inc.
Rosemont, IL, United States
RTD Assembly with #10 Ring Lug
USW3866
RTD Assembly with #10 Ring Lug USW3866
Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy #10 Mounting Hole Plastic Strain Relief PVC Insulated Lead Wire 105°C Max Operating Temperature

Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy #10 Mounting Hole Plastic Strain Relief PVC Insulated Lead Wire 105°C Max Operating Temperature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Temperature Sensors
USW3866
Industrial Temperature Sensors USW3866
Industrial Temperature Sensors RTD PROBE 1K OHM .12% LUG

Industrial Temperature Sensors RTD PROBE 1K OHM .12% LUG

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category RTD Temperature Probes Temperature Probes
Product Number USW3866 USW3866
Product Name RTD Assembly with #10 Ring Lug Industrial Temperature Sensors
RTD Temp. Coefficient (Alpha) 3850 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Probe Configuration Surface
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details