Littelfuse, Inc. Epoxy-Coated Uninsulated NTC Thermistors NXUJ103F3T1NFB001

Description
NXUJ103F3T1NFB001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 1%, 2%, 3%, 5%, and 10% are available upon request. For more specifications, refer to the technical datasheet and the engineering drawing.
Datasheet
Description
NXUJ103F3T1NFB001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 1%, 2%, 3%, 5%, and 10% are available upon request. For more specifications, refer to the technical datasheet and the engineering drawing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy-Coated Uninsulated NTC Thermistors - NXUJ103F3T1NFB001 - Littelfuse, Inc.
Rosemont, IL, United States
Epoxy-Coated Uninsulated NTC Thermistors
NXUJ103F3T1NFB001
Epoxy-Coated Uninsulated NTC Thermistors NXUJ103F3T1NFB001
NXUJ103F3T1NFB001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 1%, 2%, 3%, 5%, and 10% are available upon request. For more specifications, refer to the technical datasheet and the engineering drawing.

NXUJ103F3T1NFB001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 1%, 2%, 3%, 5%, and 10% are available upon request. For more specifications, refer to the technical datasheet and the engineering drawing.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number NXUJ103F3T1NFB001
Product Name Epoxy-Coated Uninsulated NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Weld-In RTD Assembly - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details