Littelfuse, Inc. UL Recognized NTC Thermistor Assemblies with #6 Ring Lug USUR1000-503J

Description
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6
Datasheet
Description
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug - USUR1000-503J - Littelfuse, Inc.
Rosemont, IL, United States
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug
USUR1000-503J
UL Recognized NTC Thermistor Assemblies with #6 Ring Lug USUR1000-503J
Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6

Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number USUR1000-503J
Product Name UL Recognized NTC Thermistor Assemblies with #6 Ring Lug
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouples, Temperature Probes - 2084-EVA-2310-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details