Littelfuse, Inc. Glass-Encapsulated NTC Thermistors NGD3103F3T1NLT001

Description
NGD3103F3T1NLT001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 2%, 3%, 5%, and 10% are available upon request. Packaging in tape and reel (5000 pcs/reel), bulk option is also available For more specifications, refer to the technical datasheet and the engineering drawing.
Datasheet
Description
NGD3103F3T1NLT001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 2%, 3%, 5%, and 10% are available upon request. Packaging in tape and reel (5000 pcs/reel), bulk option is also available For more specifications, refer to the technical datasheet and the engineering drawing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass-Encapsulated NTC Thermistors - NGD3103F3T1NLT001 - Littelfuse, Inc.
Rosemont, IL, United States
Glass-Encapsulated NTC Thermistors
NGD3103F3T1NLT001
Glass-Encapsulated NTC Thermistors NGD3103F3T1NLT001
NGD3103F3T1NLT001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 2%, 3%, 5%, and 10% are available upon request. Packaging in tape and reel (5000 pcs/reel), bulk option is also available For more specifications, refer to the technical datasheet and the engineering drawing.

NGD3103F3T1NLT001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1% (maximum deviation from the nominal resistance value) Notes: Resistance tolerances of ± 2%, 3%, 5%, and 10% are available upon request. Packaging in tape and reel (5000 pcs/reel), bulk option is also available For more specifications, refer to the technical datasheet and the engineering drawing.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number NGD3103F3T1NLT001
Product Name Glass-Encapsulated NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details