Littelfuse, Inc. Miniature Leaded Epoxy Coated Thermistors (150°C) 28 AWG Uninsulated Leads LC103G2K

Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High reliability Epoxy encapsulated Small size Fast thermal response time
Datasheet
Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High reliability Epoxy encapsulated Small size Fast thermal response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Leaded Epoxy Coated Thermistors (150°C) 28 AWG Uninsulated Leads - LC103G2K - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Leaded Epoxy Coated Thermistors (150°C) 28 AWG Uninsulated Leads
LC103G2K
Miniature Leaded Epoxy Coated Thermistors (150°C) 28 AWG Uninsulated Leads LC103G2K
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number LC103G2K
Product Name Miniature Leaded Epoxy Coated Thermistors (150°C) 28 AWG Uninsulated Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouples, Temperature Probes - 2084-EVA-2311-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details