Interstate Batteries Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-307

Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1600mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.07 Length: 1.96 Width: 1.63 Weight: 4.3 oz
Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1600mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.07 Length: 1.96 Width: 1.63 Weight: 4.3 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Metal Hydride - NiMH/NiCD Packs - CUSTOM-307 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Metal Hydride - NiMH/NiCD Packs
CUSTOM-307
Battery - Nickel Metal Hydride - NiMH/NiCD Packs CUSTOM-307
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1600mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 5 Termination style: Connector Height: 1.07 Length: 1.96 Width: 1.63 Weight: 4.3 oz

Manufacturer:

Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 1600mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: AA

Cell Size:

Number of Cells: 5

Termination style: Connector

Height: 1.07

Length: 1.96

Width: 1.63

Weight: 4.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number CUSTOM-307
Product Name Battery - Nickel Metal Hydride - NiMH/NiCD Packs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
Capacity 1.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 219902 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 22.2 volts
View Details