Dantona Industries, Inc. Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-310

Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 24V Capacity: 300mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 20 Termination style: Wire Leads Height: 1.16 Length: 2.83 Width: 2.27 Weight: 8.6 oz
Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 24V Capacity: 300mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 20 Termination style: Wire Leads Height: 1.16 Length: 2.83 Width: 2.27 Weight: 8.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-310 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-310
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-310
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 24V Capacity: 300mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 20 Termination style: Wire Leads Height: 1.16 Length: 2.83 Width: 2.27 Weight: 8.6 oz

Manufacturer:

Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 24V

Capacity: 300mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: 2/3AA

Cell Size:

Number of Cells: 20

Termination style: Wire Leads

Height: 1.16

Length: 2.83

Width: 2.27

Weight: 8.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number CUSTOM-310
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA; 2/3AA
Specialty Cells Battery Packs and Assemblies
Voltage 24 volts
Capacity 0.3000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

9V Rechargeable Batteries - 6708757 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details