Dantona® NIMH 4.8 V AAA Size Rechargeable Battery Pack W/Solder Tabs
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | cmp-aaa-75-18 |
| Product Name | PREMADE NICAD/NIMH PACKS |
| Secondary Batteries | Nickel-metal Hydride |
| Standard Cylindrical Battery Sizes | AAA; AAA |
| Specialty Cells | Battery Packs and Assemblies |
| Voltage | 4.8 volts |