Interstate Batteries Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-118

Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector Height: 0.6 Length: 3.3 Width: 1.2 Weight: 2.3 oz
Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector Height: 0.6 Length: 3.3 Width: 1.2 Weight: 2.3 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-118 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-118
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-118
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector Height: 0.6 Length: 3.3 Width: 1.2 Weight: 2.3 oz

Manufacturer:

Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 7.2V

Capacity: 400mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: 2/3AA

Cell Size:

Number of Cells: 6

Termination style: Connector

Height: 0.6

Length: 3.3

Width: 1.2

Weight: 2.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number CUSTOM-118
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA; 2/3AA
Specialty Cells Battery Packs and Assemblies
Voltage 7.2 volts
Capacity 0.4000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details