Dantona Industries, Inc. Custom Packs - Lithium Ion Packs L37A52-2-1-2W

Description
Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Wire Leads Height: 2.7 Length: 1.7 Width: 0.7 Weight: 4 oz
Request a Quote Datasheet
Description
Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Wire Leads Height: 2.7 Length: 1.7 Width: 0.7 Weight: 4 oz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Packs - Lithium Ion Packs - L37A52-2-1-2W - Dantona Industries, Inc.
Wantagh, NY, United States
Custom Packs - Lithium Ion Packs
L37A52-2-1-2W
Custom Packs - Lithium Ion Packs L37A52-2-1-2W
Manufacturer: Dantona Product Category: Custom Packs , Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 3.7V Capacity: 5200mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Wire Leads Height: 2.7 Length: 1.7 Width: 0.7 Weight: 4 oz

Manufacturer: Dantona

Product Category: Custom Packs , Lithium Ion Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.7V

Capacity: 5200mAh

Battery Chemistry: Lithium Ion (ICR/CGR/LIR)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Wire Leads

Height: 2.7

Length: 1.7

Width: 0.7

Weight: 4 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
L37A52-2-1-2W
Batteries L37A52-2-1-2W
Dantona L37A52-2-1-2W Lithium Ion Batter

Dantona L37A52-2-1-2W Lithium Ion Batter

Buy Now
Rechargeable Batt, 5.2Ah, 3.7V, Lithium; Battery Voltage Dantona Industries - 48AK3905 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 5.2Ah, 3.7V, Lithium; Battery Voltage Dantona Industries
48AK3905
Rechargeable Batt, 5.2Ah, 3.7V, Lithium; Battery Voltage Dantona Industries 48AK3905
RECHARGEABLE BATT, 5.2AH, 3.7V, LITHIUM; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:17.78mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATT, 5.2AH, 3.7V, LITHIUM; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:17.78mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number L37A52-2-1-2W L37A52-2-1-2W 48AK3905
Product Name Custom Packs - Lithium Ion Packs Batteries Rechargeable Batt, 5.2Ah, 3.7V, Lithium; Battery Voltage Dantona Industries
Secondary Batteries Lithium Ion (ICR/CGR/LIR)
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts 3.7 volts
Capacity 5.2 ampere-hr 5.2 ampere-hr
Width / Diameter 0.7000 inch (17.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details