Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs FLUSH-1

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1300mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 1.3 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1300mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 1.3 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - FLUSH-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
FLUSH-1
Battery - Lithium Non-Rechargeable - Lithium Primary Packs FLUSH-1
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 1300mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: Length: Width: Weight: 1.3 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 6V

Capacity: 1300mAh

Battery Chemistry: Lithium

Cell Type:

Cell Size:

Number of Cells: 1

Termination style: Connector

Height:

Length:

Width:

Weight: 1.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number FLUSH-1
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details