Dantona® NIMH 10.8 V 4/3A Size Rechargeable Battery Pack W/Solder Tabs
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | cmp-43a-36-8 |
| Product Name | PREMADE NICAD/NIMH PACKS |
| Secondary Batteries | Nickel-metal Hydride |
| Standard Cylindrical Battery Sizes | 4/3A |
| Specialty Cells | Battery Packs and Assemblies |
| Voltage | 10.8 volts |