Dantona Industries, Inc. Battery - Nickel Metal Hydride - NiMH/NiCD Packs DL-48

Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2 Length: 0.7 Width: 2 Weight: 4.2 oz
Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2 Length: 0.7 Width: 2 Weight: 4.2 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Metal Hydride - NiMH/NiCD Packs - DL-48 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Metal Hydride - NiMH/NiCD Packs
DL-48
Battery - Nickel Metal Hydride - NiMH/NiCD Packs DL-48
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2 Length: 0.7 Width: 2 Weight: 4.2 oz

Manufacturer:

Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2700mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Connector

Height: 2

Length: 0.7

Width: 2

Weight: 4.2 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number DL-48
Product Name Battery - Nickel Metal Hydride - NiMH/NiCD Packs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 2.7 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2602991 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details