Interstate Batteries Battery - Nickel Metal Hydride - NiMH/NiCD Packs COMP-52SPC

Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 170mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 3 Termination style: Axial Leads Height: 0.5 Length: 2 Width: Weight: 0.6 oz
Description
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 170mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 3 Termination style: Axial Leads Height: 0.5 Length: 2 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Metal Hydride - NiMH/NiCD Packs - COMP-52SPC - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Metal Hydride - NiMH/NiCD Packs
COMP-52SPC
Battery - Nickel Metal Hydride - NiMH/NiCD Packs COMP-52SPC
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 170mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 3 Termination style: Axial Leads Height: 0.5 Length: 2 Width: Weight: 0.6 oz

Manufacturer:

Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 170mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type:

Cell Size:

Number of Cells: 3

Termination style: Axial Leads

Height: 0.5

Length: 2

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-52SPC
Product Name Battery - Nickel Metal Hydride - NiMH/NiCD Packs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 0.1700 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details