Dantona Industries, Inc. Lithium Ion Packs L74A26-2-1-2WX

Description
Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.7 Length: 1.4 Width: 0.7 Weight: 4 oz
Request a Quote
Description
Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.7 Length: 1.4 Width: 0.7 Weight: 4 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Packs - L74A26-2-1-2WX - Dantona Industries, Inc.
Wantagh, NY, United States
Lithium Ion Packs
L74A26-2-1-2WX
Lithium Ion Packs L74A26-2-1-2WX
Manufacturer: Dantona Product Category: Lithium Ion Packs Rechargeable/Non Rechargeable: Output Voltage: 7.4V Capacity: 2600mAh Battery Chemistry: Lithium Ion (ICR/CGR/LIR) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.7 Length: 1.4 Width: 0.7 Weight: 4 oz

Manufacturer: Dantona

Product Category: Lithium Ion Packs

Rechargeable/Non Rechargeable:

Output Voltage: 7.4V

Capacity: 2600mAh

Battery Chemistry: Lithium Ion (ICR/CGR/LIR)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Connector

Height: 2.7

Length: 1.4

Width: 0.7

Weight: 4 oz

Supplier's Site
Swedesboro, NJ, United States
Dantona L74A26-2-1-2WX Lithium Ion Batte

Dantona L74A26-2-1-2WX Lithium Ion Batte

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number L74A26-2-1-2WX L74A26-2-1-2WX
Product Name Lithium Ion Packs Batteries
Secondary Batteries Lithium Ion (ICR/CGR/LIR)
Specialty Cells Battery Packs and Assemblies
Voltage 7.4 volts
Capacity 2.6 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1224-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 33 inch (838 mm)
View Details