Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs LITH-58

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: 1 Length: 2 Width: Weight: 0.6 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: 1 Length: 2 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - LITH-58 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
LITH-58
Battery - Lithium Non-Rechargeable - Lithium Primary Packs LITH-58
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector Height: 1 Length: 2 Width: Weight: 0.6 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 7200mAh

Battery Chemistry: Lithium

Cell Type:

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 1

Length: 2

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-58
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 7.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details