Dantona Industries, Inc. Battery - LiFeO4 Packs - Lithium Rechargeable LIFE-PK-1

Description
Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.6 Length: 0.7 Width: 0.7 Weight: 1.6 oz
Description
Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.6 Length: 0.7 Width: 0.7 Weight: 1.6 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - LiFeO4 Packs - Lithium Rechargeable - LIFE-PK-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - LiFeO4 Packs - Lithium Rechargeable
LIFE-PK-1
Battery - LiFeO4 Packs - Lithium Rechargeable LIFE-PK-1
Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells: Termination style: Connector Height: 2.6 Length: 0.7 Width: 0.7 Weight: 1.6 oz

Manufacturer:

Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable

Rechargeable/Non Rechargeable:

Output Voltage: 3.2V

Capacity: 1500mAh

Battery Chemistry: Lithium Iron Phosphate (LiFeP04)

Cell Type:

Cell Size:

Number of Cells:

Termination style: Connector

Height: 2.6

Length: 0.7

Width: 0.7

Weight: 1.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LIFE-PK-1
Product Name Battery - LiFeO4 Packs - Lithium Rechargeable
Secondary Batteries Iron Electrode
Specialty Cells Battery Packs and Assemblies
Voltage 3.2 volts
Capacity 1.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details