TE Connectivity Electromechanical Relays & Contactors 6-1618413-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed, high-voltage contactor designed for switching up to 1000 VDC and 1000 A continuous current in harsh environments, including aerospace, defense, and marine applications. It features a compact, lightweight EV202 package with bottom or bus bar mounting, dimensions of 99.6 mm × 84.1 mm × 66.3 mm, and a nominal weight of 1.02 kg. The contactor supports bidirectional switching with SPST-NO main contacts and an optional auxiliary contact rated at 1 A / 30 VDC. It includes an integrated dual-coil economizer with 15-inch coil leads and operates with a 24 VDC nominal coil. The device is rated for -40°C to +105°C operating temperature, withstands 20 g peak vibration and 20 g shock, and maintains hermetic sealing to prevent contact oxidation. Mechanical and electrical life is rated at 100,000 cycles minimum.

Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed, high-voltage contactor designed for switching up to 1000 VDC and 1000 A continuous current in harsh environments, including aerospace, defense, and marine applications. It features a compact, lightweight EV202 package with bottom or bus bar mounting, dimensions of 99.6 mm × 84.1 mm × 66.3 mm, and a nominal weight of 1.02 kg. The contactor supports bidirectional switching with SPST-NO main contacts and an optional auxiliary contact rated at 1 A / 30 VDC. It includes an integrated dual-coil economizer with 15-inch coil leads and operates with a 24 VDC nominal coil. The device is rated for -40°C to +105°C operating temperature, withstands 20 g peak vibration and 20 g shock, and maintains hermetic sealing to prevent contact oxidation. Mechanical and electrical life is rated at 100,000 cycles minimum.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618413-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618413-7
Electromechanical Relays & Contactors 6-1618413-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 16 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 15
  • Coil Voltage Rating (VDC) : 16
  • Contact Current Rating (AMP) : 1000
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now Datasheet
Relays - 6-1618413-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR SPST-NO W/AUX

CONTACTOR SPST-NO W/AUX

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618413-7 6-1618413-7
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers