TE Connectivity Electromechanical Relays & Contactors 7-1393104-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.02 Coil Resistance (OHM) : 85 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : Lamp Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 55 DEGC  [-49 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.02 Coil Resistance (OHM) : 85 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : Lamp Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 55 DEGC  [-49 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393104-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393104-4
Electromechanical Relays & Contactors 7-1393104-4
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.02 Coil Resistance (OHM) : 85 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Indicator Type : Lamp Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 55 DEGC  [-49 - 131 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 35.71 MM  [1.406 INCH ]
  • Product Width : 35.71 MM  [1.406 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.02
  • Coil Resistance (OHM) : 85
  • Coil Voltage Rating (VAC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC
  • Indicator Type : Lamp

Other


  • Coil Power Rating Class (VAMP) : >1.8 - ≤2.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 55 DEGC  [-49 - 131 DEGF ]
Buy Now Datasheet
Relays - 7-1393104-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KRPA

KRPA

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7-1393104-4
Relays - Power Relays, Over 2 Amps 7-1393104-4
Power/Signal Relay, 3 Form C, 3P

Power/Signal Relay, 3 Form C, 3P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 7-1393104-4 7-1393104-4 7-1393104-4
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393242-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers