TE Connectivity Electromechanical Relays & Contactors 6-1617814-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 10 seconds Indicator Type : No Indicator Mode of Operation : Delay on Release Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 10 seconds Indicator Type : No Indicator Mode of Operation : Delay on Release Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1617814-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1617814-2
Electromechanical Relays & Contactors 6-1617814-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 25.6 MM  [1.008 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 10 seconds Indicator Type : No Indicator Mode of Operation : Delay on Release Repeatability (Max) : ±10% Type of Control : Fixed Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 25.6 MM  [1.008 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : 10 seconds
  • Indicator Type : No Indicator
  • Mode of Operation : Delay on Release
  • Repeatability (Max) : ±10%
  • Type of Control : Fixed

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Relays - 6-1617814-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1617814-2 6-1617814-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415535-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
6 suppliers