Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083152-6-1419122-2
Contact Material: Silver
Coil Resistance: 1.1 kΩ
Contact Current Rating: 10 A
Width: 12.8 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): JW1AFSN-B-DC24V; 6-1419128-4; T73S1D15-24; G5Q-1A4 DC24; G5Q-1A-DC24; G5Q-1A-EL-HA-VH DC24OMI-SS-124LM,000
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 24 V
General Purpose Relays OMI-SS-124LM 000
| Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1083152-6-1419122-2 | 6-1419122-2 | 6-1419122-2 |
| Product Name | Power Relays, Over 2 Amps - 6-1419122-2 | Relays | General Purpose Relays |
| DC Coil Voltage | 24 volts |