TE Connectivity Solid State Relays 7-1393030-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7-1393030-1 is a solid state relay in the SSRK series, designed for industrial applications requiring silent, high-electrical-life switching of AC loads up to 600VAC and 30A. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and a 22.5mm width. The relay uses zero-cross switching with SCR output, offers 4000V rms optical isolation, and accepts AC input control. It has finger-safe screw clamp terminals rated IP20 and is constructed with UL 94-V0 engineering plastics. UL approval is listed as E29244.

Datasheet Summary
Powered by GS/AI

The 7-1393030-1 is a solid state relay in the SSRK series, designed for industrial applications requiring silent, high-electrical-life switching of AC loads up to 600VAC and 30A. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and a 22.5mm width. The relay uses zero-cross switching with SCR output, offers 4000V rms optical isolation, and accepts AC input control. It has finger-safe screw clamp terminals rated IP20 and is constructed with UL 94-V0 engineering plastics. UL approval is listed as E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 7-1393030-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
7-1393030-1
Solid State Relays 7-1393030-1
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relays - 7-1393030-1 - 1219037-7-1393030-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - 7-1393030-1
1219037-7-1393030-1
Solid State Relays - 7-1393030-1 1219037-7-1393030-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219037-7-1393030-1 Packaging: Bulk Termination: Screw Current Rating: 30 A Length: 81.3 mm Operating Supply Voltage: 660 V Contact Current Rating: 30 A Relay Type: Relay Height: 99 mm Load Current: 30 A Input Current: 30 A Categories: Solid State Relays Alternative Parts (Cross-Reference): 7-1393030-1 .; SSRK-600A30; SSRK600A30; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 22.5 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 280 V REACH SVHC: Unknown ELV: Compliant Throw Configuration: SPST Turn-On Delay Time: 10 ms Max Operating Temperature: 80 °C Max Output Voltage: 660 V Max Supply Voltage (AC): 660 V Min Supply Voltage (AC): 48 V Nominal Input Voltage (AC): 280 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219037-7-1393030-1
Packaging: Bulk
Termination: Screw
Current Rating: 30 A
Length: 81.3 mm
Operating Supply Voltage: 660 V
Contact Current Rating: 30 A
Relay Type: Relay
Height: 99 mm
Load Current: 30 A
Input Current: 30 A
Categories: Solid State Relays
Alternative Parts (Cross-Reference): 7-1393030-1 .; SSRK-600A30; SSRK600A30;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 22.5 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 280 V
REACH SVHC: Unknown
ELV: Compliant
Throw Configuration: SPST
Turn-On Delay Time: 10 ms
Max Operating Temperature: 80 °C
Max Output Voltage: 660 V
Max Supply Voltage (AC): 660 V
Min Supply Voltage (AC): 48 V
Nominal Input Voltage (AC): 280 V

Buy Now
Relays - 7-1393030-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Solid State Relays 7-1393030-1
SSRK SRS DIN MOUNT 30A 600V AC

SSRK SRS DIN MOUNT 30A 600V AC

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 7-1393030-1 1219037-7-1393030-1 7-1393030-1 7-1393030-1
Product Name Solid State Relays Solid State Relays - 7-1393030-1 Relays Relays - Solid State Relays
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data