Body Features Enclosure Type : Environmentally Sealed
Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1
Dimensions Coil Wire Length : 390 MM [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900
Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >200 - ≤500
Packaging Features Packaging Method : Individual
Product Type Features Relay & Contactor Type : High Voltage Contactor
Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Auxiliary Switch Contact Arrangement : None
- Contact Arrangement : 1 Form X SPST-NO-DM
- Contact Number of Poles : 1
Dimensions
- Coil Wire Length : 390 MM [15.3 INCH ]
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Electrical Characteristics
- Coil Resistance (OHM) : 11
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 500
- Contact Switching Voltage (Max) (VDC) : 900
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Torque (Main) (INLBS) : 80 - 100
Operation/Application
Other
- Contact Current Class (AMP) : >200 - ≤500
Packaging Features
- Packaging Method : Individual
Product Type Features
- Relay & Contactor Type : High Voltage Contactor
Termination Features
- Auxiliary Termination & Connection Type : Wire Connector
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : M8 x 1.25