TE Connectivity Electromechanical Relays & Contactors 6-1423161-8

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 30 - 300 seconds Mode of Operation : On-Delay Repeatability (Max) : ±10% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 30 - 300 seconds Mode of Operation : On-Delay Repeatability (Max) : ±10% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1423161-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1423161-8
Electromechanical Relays & Contactors 6-1423161-8
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 30 - 300 seconds Mode of Operation : On-Delay Repeatability (Max) : ±10% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 110

Operation/Application


  • Current Type : DC
  • Delay Time : 30 - 300 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±10%
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Relays - 6-1423161-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,ON,4P,110V,3 00S

RLY,STD,ON,4P,110V,300S

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1423161-8 6-1423161-8
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415430-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers