TE Connectivity Power Relays 7-1393030-5

Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 140 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 140 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393030-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393030-5
Power Relays 7-1393030-5
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 140 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 479 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Relay Options : Integral Heatsink

Dimensions


  • Product Height : 109.2 MM  [4.29 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 90 - 140
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Output Current Type : AC
  • Output Switching : Zero

Product Type Features


  • Relay Type : Solid State Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now Datasheet
Relays - 7-1393030-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Solid State Relays
7-1393030-5
Relays - Solid State Relays 7-1393030-5
SSRM SRS,DIN MOUNT 45A, 600V AC

SSRM SRS,DIN MOUNT 45A, 600V AC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 7-1393030-5 7-1393030-5 7-1393030-5
Product Name Power Relays Relays Relays - Solid State Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data