TE Connectivity Power Relays 7-1393030-2

Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRM-600D45 is a solid state relay designed for industrial switching applications, featuring DIN rail mounting and an integrated heatsink. It supports a 45 A load current at 600 VAC with DC input control and zero-cross switching. The relay offers 4000 V rms optical isolation, uses SCR output for heavy industrial loads, and has finger-safe IP20 screw clamp terminals. It measures 45 mm wide and is constructed with a black anodized aluminum heatsink and UL 94-V0 engineering plastics. The product is UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield SSRM-600D45 is a solid state relay designed for industrial switching applications, featuring DIN rail mounting and an integrated heatsink. It supports a 45 A load current at 600 VAC with DC input control and zero-cross switching. The relay offers 4000 V rms optical isolation, uses SCR output for heavy industrial loads, and has finger-safe IP20 screw clamp terminals. It measures 45 mm wide and is constructed with a black anodized aluminum heatsink and UL 94-V0 engineering plastics. The product is UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393030-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393030-2
Power Relays 7-1393030-2
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 479 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Relay Options : Integral Heatsink

Dimensions


  • Product Height : 109.2 MM  [4.29 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 4 - 32
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Output Current Type : AC
  • Output Switching : Zero

Product Type Features


  • Relay Type : Solid State Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now Datasheet
Relays - 7-1393030-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 7-1393030-2 7-1393030-2
Product Name Power Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data