TE Connectivity Signal Relays 6-1419130-5

Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : Plug-In, PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 320 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Socket Operation/Applicatio n Performance Type : Sensitive Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 70
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : Plug-In, PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 320 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Socket Operation/Applicatio n Performance Type : Sensitive Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 6-1419130-5 - TE Connectivity
Berwyn, PA, United States
Signal Relays
6-1419130-5
Signal Relays 6-1419130-5
Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G  [.1235 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : Plug-In, PCB-THT Dimensions Height : 11.2 MM  [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.4 MM  [.409 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 320 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VDC) : 24 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Socket Operation/Applicatio n Performance Type : Sensitive Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : OUAZ Signal Relay Relay Type : Signal PCB Relay OUAZ Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 70

Body Features


  • Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil
  • Weight : 3.5 G  [.1235 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel-Palladium Alloy
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : Plug-In, PCB-THT

Dimensions


  • Height : 11.2 MM  [.441 INCH ]
  • Height Class (Mechanical) : 11 - 12 mm
  • Insulation Clearance Between Contact and Coil : 1.5 MM  [.059 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length : 15.4 MM  [.606 INCH ]
  • Length Class (Mechanical) : 14 - 16 mm
  • Width : 10.4 MM  [.409 INCH ]
  • Width Class (Mechanical) : 10 - 12 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 150 - 200 mW
  • Coil Resistance (OHM) : 320
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 1
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : 1
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Load (Min) : 1mA @ 1V
  • Contact Voltage Rating (VAC) : 120
  • Contact Voltage Rating (VDC) : 24
  • Insulation Creepage Between Contact and Coil : 1.76 MM  [.069 INCH ]
  • Insulation Creepage Class (MM) : 1.5 - 3
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 200
  • Signal Relay Coil Magnetic System : Monostable, AC/DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 200
  • Signal Relay Coil Voltage Rating (VDC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 120
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 24

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board, Socket

Operation/Application


  • Performance Type : Sensitive

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : OUAZ Signal Relay
  • Relay Type : Signal PCB Relay OUAZ

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -30 - 70
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
6-1419130-5
General Purpose Relays 6-1419130-5
General Purpose Relays OUAZ-SH-112L 900

General Purpose Relays OUAZ-SH-112L 900

Buy Now Datasheet
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Te Connectivity - 01M8449 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Te Connectivity
01M8449
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Te Connectivity 01M8449
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6-1419130-5 6-1419130-5 6-1419130-5 01M8449
Product Name Signal Relays Relays General Purpose Relays Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals Out of Scope for EU ELV; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C)
Resistance 320 ohms
Unlock Full Specs
to access all available technical data