TE Connectivity Electromechanical Relays & Contactors 6-1618413-9

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed, high-voltage contactor rated for up to 1000 VDC and 1000 A continuous current, designed for harsh and explosive environments such as aerospace, defense, and marine applications. It features a bottom or bus bar mount with a compact form factor measuring 96.3 mm × 84.1 mm × 34.5 mm and weighs 1.02 kg. The contactor includes an integrated dual-coil economizer, operates with a 24 VDC nominal coil, and supports bidirectional switching with SPST-NO main contacts and an auxiliary contact rated at 1 A / 30 VDC. It is rated for 100,000 mechanical cycles and operates from -40°C to +105°C with hermetic sealing to prevent contact oxidation. The part supports bus bar termination with a 15-inch coil lead length.

Datasheet Summary
Powered by GS/AI

The KILOVAC K1K is a hermetically sealed, high-voltage contactor rated for up to 1000 VDC and 1000 A continuous current, designed for harsh and explosive environments such as aerospace, defense, and marine applications. It features a bottom or bus bar mount with a compact form factor measuring 96.3 mm × 84.1 mm × 34.5 mm and weighs 1.02 kg. The contactor includes an integrated dual-coil economizer, operates with a 24 VDC nominal coil, and supports bidirectional switching with SPST-NO main contacts and an auxiliary contact rated at 1 A / 30 VDC. It is rated for 100,000 mechanical cycles and operates from -40°C to +105°C with hermetic sealing to prevent contact oxidation. The part supports bus bar termination with a 15-inch coil lead length.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618413-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618413-9
Electromechanical Relays & Contactors 6-1618413-9
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 1000
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now Datasheet
Relays - 6-1618413-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR SPST-NO W/AUX

CONTACTOR SPST-NO W/AUX

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618413-9 6-1618413-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers