TE Connectivity Electromechanical Relays & Contactors 6-1618385-2

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3520 Coil Voltage Rating (VDC) : 240 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3520 Coil Voltage Rating (VDC) : 240 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618385-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618385-2
Electromechanical Relays & Contactors 6-1618385-2
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 3520 Coil Voltage Rating (VDC) : 240 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 3520
  • Coil Voltage Rating (VDC) : 240
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 12 - 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 6-1618385-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST, 240V COIL

RELAY, SPST, 240V COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618385-2 6-1618385-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393148-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details