TE Connectivity Electromechanical Relays & Contactors 6-1618400-4

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 136 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 12 - 1000 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 Female
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 136 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 12 - 1000 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618400-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618400-4
Electromechanical Relays & Contactors 6-1618400-4
Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 136 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 12 - 1000 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M6 Female

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 136
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 1000
  • Contact Voltage Rating (VDC) : 12 - 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M6 Female
Buy Now Datasheet
Relays - 6-1618400-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, 28Vdc SPST-NO

RELAY, 28Vdc SPST-NO

Buy Now
Industrial Relays - 6-1618400-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
6-1618400-4
Industrial Relays 6-1618400-4
Industrial Relays LEV100A7ANG=RELAY, 28Vdc SPST-NO

Industrial Relays LEV100A7ANG=RELAY, 28Vdc SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6-1618400-4 6-1618400-4 6-1618400-4
Product Name Electromechanical Relays & Contactors Relays Industrial Relays
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393122-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers