TE Connectivity Protective Relays 6-1618065-4

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Product Type Features Phase : Three Protection Function : Paralleling Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Product Type Features Phase : Three Protection Function : Paralleling Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 6-1618065-4 - TE Connectivity
Berwyn, PA, United States
Protective Relays
6-1618065-4
Protective Relays 6-1618065-4
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Product Type Features Phase : Three Protection Function : Paralleling Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 200

Product Type Features


  • Phase : Three
  • Protection Function : Paralleling
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
Relays - 6-1618065-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PARALLELING

RELAY, PARALLELING

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618065-4 6-1618065-4
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617074-2 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617564-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
2 suppliers