TE Connectivity Electromechanical Relays & Contactors 6-1618274-1

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 8 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Turret Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 8 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618274-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618274-1
Electromechanical Relays & Contactors 6-1618274-1
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 8 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Turret Terminals

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 335
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 8
  • Contact Switching Voltage (Max) (VDC) : 8
  • Contact Voltage Rating (VDC) : 8

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Turret Terminals
Buy Now
Relays - 6-1618274-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PRESSURIZED, SPDT

RELAY, PRESSURIZED, SPDT

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618274-1 6-1618274-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Power Relays - 1-1415013-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers