TE Connectivity Electromechanical Relays & Contactors 6-1755074-9

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 208 Operation/Applicatio n Current Type : AC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 208 Operation/Applicatio n Current Type : AC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1755074-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1755074-9
Electromechanical Relays & Contactors 6-1755074-9
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 208 Operation/Applicatio n Current Type : AC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 208

Operation/Application


  • Current Type : AC
  • Delay Time : .5 - 5 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 6-1755074-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,ON,2P,208V,5 S

RLY,STD,ON,2P,208V,5S

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1755074-9 6-1755074-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers