TE Connectivity Electromechanical Relays & Contactors 7-1393114-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 35.71 MM  [1.406 INCH ] Product Length : 73.66 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 3 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >2.5 - ≤3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 45 DEGC  [-49 - 113 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 35.71 MM  [1.406 INCH ] Product Length : 73.66 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 3 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >2.5 - ≤3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 45 DEGC  [-49 - 113 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393114-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393114-1
Electromechanical Relays & Contactors 7-1393114-1
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 35.71 MM  [1.406 INCH ] Product Length : 73.66 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 3 Coil Resistance (OHM) : 7200 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >2.5 - ≤3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 45 DEGC  [-49 - 113 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 92 G  [3.245 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 35.71 MM  [1.406 INCH ]
  • Product Length : 73.66 MM  [2.9 INCH ]
  • Product Width : 38.89 MM  [1.53 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 3
  • Coil Resistance (OHM) : 7200
  • Coil Voltage Rating (VAC) : 240
  • Contact Current Rating (AMP) : 20
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 20
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >2.5 - ≤3.5
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 45 DEGC  [-49 - 113 DEGF ]
Buy Now Datasheet
Relays - 7-1393114-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
7-1393114-1
General Purpose Relays 7-1393114-1
General Purpose Relays KUHP-11A51-240=KU

General Purpose Relays KUHP-11A51-240=KU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7-1393114-1 7-1393114-1 7-1393114-1
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 113 F (-45 to 45 C)
AC Power 3 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393302-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Coil Voltage 24 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393212-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers