TE Connectivity Electromechanical Relays & Contactors 6-1618239-5

Description
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1618239-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1618239-5
Electromechanical Relays & Contactors 6-1618239-5
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form P, SPST
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 80
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 5

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Latching
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Solder Terminals
Buy Now
Relays - 6-1618239-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST, L

RELAY, VACUUM, SPST, L

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1618239-5 6-1618239-5
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393148-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers