Lattice Semiconductor Corporation Cpld M4A3-128/64-10VNC

Description
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-128/64-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VN C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-128/64-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VN C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-128/64-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VN C can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-128/64-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1806-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1806-ND
CPLDs (Complex Programmable Logic Devices) 220-1806-ND
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC - 086517-M4A3-128/64-10VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC
086517-M4A3-128/64-10VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC 086517-M4A3-128/64-10VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 086517-M4A3-128/64-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 086517-M4A3-128/64-10VNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-128/64-10VNC 220-1806-ND 086517-M4A3-128/64-10VNC M4A3-128/64-10VNC M4A3-128/64-10VNC M4A3-128/64-10VNC M4A3-128/64-10VNC
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VNC CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
System Gates 5000
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Internal Frequency 100 MHz
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data