Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC M4A3-128/64-10VC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202866-M4A3-128/64-1 0VC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202866-M4A3-128/64-1 0VC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC - 202866-M4A3-128/64-10VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC
202866-M4A3-128/64-10VC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC 202866-M4A3-128/64-10VC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202866-M4A3-128/64-1 0VC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 202866-M4A3-128/64-10VC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VC-ND
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A3-128/64-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A3-128/64-10VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-10VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VC
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-10VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-10VC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 202866-M4A3-128/64-10VC M4A3-128/64-10VC-ND 695-M4A3-128/64-10VC M4A3-128/64-10VC M4A3-128/64-10VC M4A3-128/64-10VC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-10VC CPLDs (Complex Programmable Logic Devices) Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128
Package Type QFP; TQFP; Other; 100-TQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 64 C (147 F)
Supply Voltage Other; 3 V to 3.6 V Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data