Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M2GL050T-1VF400

Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
Request a Quote
Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL050T-1VF400 is part of the IGLOO2 family of FPGAs from Quarktwin Technology Ltd., featuring fourth generation flash-based FPGA architecture. It offers a low power, reliable, and secure programmable logic solution, with a gate count that can achieve up to 3.6 times that of previous generations. The device utilizes 4-input look-up table (LUT) fabric with carry chains, enhancing performance by up to 2 times. This FPGA includes multiple embedded memory options, such as up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting high-speed synchronous performance. It is equipped with high-speed serial interfaces, including PCI Express (PCIe) and 10 Gbps XAUI/XGMII, as well as DDR2/DDR3 memory controllers for efficient memory interfacing. The M2GL050T-1VF400 also features advanced security measures, including encrypted user key and bitstream loading, making it suitable for applications requiring high security. It operates at a core voltage of 1.2 V and supports a wide range of I/O standards, ensuring versatility in various applications. The device is designed for reliability, with features such as single event upset (SEU) immunity and error correction capabilities. Overall, this FPGA is a strong candidate for engineers seeking a high-performance, low-power solution for their projects.

Datasheet Summary
Powered by GS/AI

The M2GL050T-1VF400 is part of the IGLOO2 family of FPGAs from Quarktwin Technology Ltd., featuring fourth generation flash-based FPGA architecture. It offers a low power, reliable, and secure programmable logic solution, with a gate count that can achieve up to 3.6 times that of previous generations. The device utilizes 4-input look-up table (LUT) fabric with carry chains, enhancing performance by up to 2 times. This FPGA includes multiple embedded memory options, such as up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting high-speed synchronous performance. It is equipped with high-speed serial interfaces, including PCI Express (PCIe) and 10 Gbps XAUI/XGMII, as well as DDR2/DDR3 memory controllers for efficient memory interfacing. The M2GL050T-1VF400 also features advanced security measures, including encrypted user key and bitstream loading, making it suitable for applications requiring high security. It operates at a core voltage of 1.2 V and supports a wide range of I/O standards, ensuring versatility in various applications. The device is designed for reliability, with features such as single event upset (SEU) immunity and error correction capabilities. Overall, this FPGA is a strong candidate for engineers seeking a high-performance, low-power solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M2GL050T-1VF400-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M2GL050T-1VF400-ND
FPGAs (Field Programmable Gate Array) M2GL050T-1VF400-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1VF400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL050T-1VF400
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL050T-1VF400
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1VF400 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL050T-1VF400
Embedded - FPGAs (Field Programmable Gate Array) M2GL050T-1VF400
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M2GL050T-1VF400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL050T-1VF400
FPGAs (Field Programmable Gate Array) M2GL050T-1VF400
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M2GL050T-1VF400-ND M2GL050T-1VF400 M2GL050T-1VF400 M2GL050T-1VF400
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 400-LFBGA Other; 400-LFBGA
Pins 400
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.14V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details