Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL060-VFG400I

Description
Win Source Part Number: 1339409-M2GL060-VFG4 00I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 90 Number of I/O: 207 Number of Logic Elements/Cells: 56520 Total RAM Bits: 1869824 Voltage - Supply: 1.14V ~ 2.625V Mounting Type: Surface Mount Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL060
Request a Quote Datasheet
Description
Win Source Part Number: 1339409-M2GL060-VFG4 00I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 90 Number of I/O: 207 Number of Logic Elements/Cells: 56520 Total RAM Bits: 1869824 Voltage - Supply: 1.14V ~ 2.625V Mounting Type: Surface Mount Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339409-M2GL060-VFG400I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339409-M2GL060-VFG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339409-M2GL060-VFG400I
Win Source Part Number: 1339409-M2GL060-VFG4 00I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO2 Package: Tray Standard Package: 90 Number of I/O: 207 Number of Logic Elements/Cells: 56520 Total RAM Bits: 1869824 Voltage - Supply: 1.14V ~ 2.625V Mounting Type: Surface Mount Package / Case: 400-LFBGA Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991B2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2GL060

Win Source Part Number: 1339409-M2GL060-VFG400I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO2
Package: Tray
Standard Package: 90
Number of I/O: 207
Number of Logic Elements/Cells: 56520
Total RAM Bits: 1869824
Voltage - Supply: 1.14V ~ 2.625V
Mounting Type: Surface Mount
Package / Case: 400-LFBGA
Supplier Device Package: 400-VFBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991B2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2GL060

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 1100-1339-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1339-ND
FPGAs (Field Programmable Gate Array) 1100-1339-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-M2GL060-VFG400I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M2GL060-VFG400I
FPGA Programmable Logic Device 696-M2GL060-VFG400I
IC FPGA 207 I/O 400VFBGA Product overview: M2GL060-VFG400I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-VFG400I can be used for catalog matching and distributor lookup.

IC FPGA 207 I/O 400VFBGA Product overview: M2GL060-VFG400I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL060-VFG400I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL060-VFG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL060-VFG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL060-VFG400I
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - M2GL060-VFG400I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL060-VFG400I
FPGAs (Field Programmable Gate Array) M2GL060-VFG400I
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M2GL060-VFG400I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL060-VFG400I
Embedded - FPGAs (Field Programmable Gate Array) M2GL060-VFG400I
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1339409-M2GL060-VFG400I 1100-1339-ND 696-M2GL060-VFG400I M2GL060-VFG400I M2GL060-VFG400I M2GL060-VFG400I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 56520 56520 56520 56520
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 2.625V Other; 1.2 V Other Other; 1.14V ~ 2.625V
Package Type Other; 400-LFBGA Other; Tray Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details