IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
IC FPGA 377 I/O 896FBGA
IC FPGA 377 I/O 896FBGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL050T-1FGG896I-ND | M2GL050T-1FGG896I | M2GL050T-1FGG896I | M2GL050T-1FGG896I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; 896-BGA | ||
| Pins | 896 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 2.625V |