Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M2GL050T-1VFG400I

Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
Request a Quote
Description
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL050T-1VFG400I is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth generation flash-based architecture designed for low power consumption and high reliability. This FPGA integrates up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting synchronous performance up to 400 MHz. It includes high-performance DSP capabilities with up to 240 fast mathblocks for efficient signal processing. The device supports multiple high-speed serial interfaces, including PCI Express, XAUI, and native SERDES, facilitating various communication protocols. It also features up to two high-speed DDR memory controllers compatible with LPDDR, DDR2, and DDR3, with a maximum clock rate of 333 MHz. Security features include intellectual property protection, encrypted user key loading, and enhanced anti-tamper capabilities. The FPGA operates at a core voltage of 1.2 V and supports a wide range of I/O standards, making it versatile for various applications. The device is designed for environments requiring high reliability, with built-in error correction and single event upset immunity. Overall, the M2GL050T-1VFG400I is suitable for applications demanding low power, high performance, and robust security features.

Datasheet Summary
Powered by GS/AI

The M2GL050T-1VFG400I is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a fourth generation flash-based architecture designed for low power consumption and high reliability. This FPGA integrates up to 236 blocks of dual-port 18 Kbit SRAM and 240 blocks of three-port 1 Kbit SRAM, supporting synchronous performance up to 400 MHz. It includes high-performance DSP capabilities with up to 240 fast mathblocks for efficient signal processing. The device supports multiple high-speed serial interfaces, including PCI Express, XAUI, and native SERDES, facilitating various communication protocols. It also features up to two high-speed DDR memory controllers compatible with LPDDR, DDR2, and DDR3, with a maximum clock rate of 333 MHz. Security features include intellectual property protection, encrypted user key loading, and enhanced anti-tamper capabilities. The FPGA operates at a core voltage of 1.2 V and supports a wide range of I/O standards, making it versatile for various applications. The device is designed for environments requiring high reliability, with built-in error correction and single event upset immunity. Overall, the M2GL050T-1VFG400I is suitable for applications demanding low power, high performance, and robust security features.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M2GL050T-1VFG400I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M2GL050T-1VFG400I-ND
FPGAs (Field Programmable Gate Array) M2GL050T-1VFG400I-ND
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1VFG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL050T-1VFG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL050T-1VFG400I
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - M2GL050T-1VFG400I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL050T-1VFG400I
FPGAs (Field Programmable Gate Array) M2GL050T-1VFG400I
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1VFG400I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M2GL050T-1VFG400I
Embedded - FPGAs (Field Programmable Gate Array) M2GL050T-1VFG400I
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M2GL050T-1VFG400I-ND M2GL050T-1VFG400I M2GL050T-1VFG400I M2GL050T-1VFG400I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 400-LFBGA Other; 400-LFBGA
Pins 400
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.14V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details