Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-128/64-55YC

Description
IC CPLD 128MC 5.5NS 100QFP
Request a Quote Datasheet
Description
IC CPLD 128MC 5.5NS 100QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-55YC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-55YC-ND
IC CPLD 128MC 5.5NS 100QFP

IC CPLD 128MC 5.5NS 100QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC - 1210655-M4A3-128/64-55YC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC
1210655-M4A3-128/64-55YC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC 1210655-M4A3-128/64-55YC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210655-M4A3-128/64- 55YC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 128 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: M4A3-128 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 64

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210655-M4A3-128/64-55YC
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (14x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: M4A3-128
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 64

Buy Now
EE PLD, 5.5ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A3-128/64-55YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-55YC can be used for catalog matching and distributor lookup.

EE PLD, 5.5ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A3-128/64-55YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-128/64-55YC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-55YC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-55YC
IC CPLD 128MC 5.5NS 100QFP

IC CPLD 128MC 5.5NS 100QFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-55YC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-128/64-55YC
IC CPLD 128MC 5.5NS 100QFP

IC CPLD 128MC 5.5NS 100QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-128/64-55YC
CPLDs (Complex Programmable Logic Devices) M4A3-128/64-55YC
IC CPLD 128MC 5.5NS 100QFP

IC CPLD 128MC 5.5NS 100QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-128/64-55YC-ND 1210655-M4A3-128/64-55YC 695-M4A3-128/64-55YC M4A3-128/64-55YC M4A3-128/64-55YC M4A3-128/64-55YC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-128/64-55YC Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 100-BQFP QFP QFP; Other; 100-BQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128
Unlock Full Specs
to access all available technical data