Microsemi Corp. FPGA Programmable Logic Device M2GL050S-1VFG400I

Description
IC FPGA 207 I/O 400VFBGA Product overview: M2GL050S-1VFG400I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL050S-1VFG400 I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 207 I/O 400VFBGA Product overview: M2GL050S-1VFG400I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL050S-1VFG400 I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2GL050S-1VFG400I is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a flash-based architecture designed for low power consumption and high reliability. This FPGA integrates advanced functionalities including up to 236 blocks of dual-port 18 Kbit SRAM and 240 fast mathblocks for digital signal processing, supporting operations such as 18 x 18 signed multiplication. It offers high-speed serial interfaces, including PCI Express and 10 Gbps XAUI, along with dual high-speed DDR memory controllers that support various DRAM types. The device operates at a core voltage of 1.2V and includes a robust security framework with features like encrypted user key loading and anti-tamper measures. It is designed to be immune to single event upsets and includes error correction capabilities for embedded memory. The M2GL050S-1VFG400I is suitable for applications requiring efficient processing and high security, making it a viable option for engineers looking for a reliable FPGA solution.

Datasheet Summary
Powered by GS/AI

The M2GL050S-1VFG400I is part of the IGLOO2 FPGA family from Quarktwin Technology Ltd., featuring a flash-based architecture designed for low power consumption and high reliability. This FPGA integrates advanced functionalities including up to 236 blocks of dual-port 18 Kbit SRAM and 240 fast mathblocks for digital signal processing, supporting operations such as 18 x 18 signed multiplication. It offers high-speed serial interfaces, including PCI Express and 10 Gbps XAUI, along with dual high-speed DDR memory controllers that support various DRAM types. The device operates at a core voltage of 1.2V and includes a robust security framework with features like encrypted user key loading and anti-tamper measures. It is designed to be immune to single event upsets and includes error correction capabilities for embedded memory. The M2GL050S-1VFG400I is suitable for applications requiring efficient processing and high security, making it a viable option for engineers looking for a reliable FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-M2GL050S-1VFG400I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M2GL050S-1VFG400I
FPGA Programmable Logic Device 696-M2GL050S-1VFG400I
IC FPGA 207 I/O 400VFBGA Product overview: M2GL050S-1VFG400I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL050S-1VFG400 I can be used for catalog matching and distributor lookup.

IC FPGA 207 I/O 400VFBGA Product overview: M2GL050S-1VFG400I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL050S-1VFG400I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050S-1VFG400I - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M2GL050S-1VFG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M2GL050S-1VFG400I
IC FPGA 207 I/O 400VFBGA

IC FPGA 207 I/O 400VFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - M2GL050S-1VFG400I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M2GL050S-1VFG400I
FPGAs (Field Programmable Gate Array) M2GL050S-1VFG400I
IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-M2GL050S-1VFG400I M2GL050S-1VFG400I M2GL050S-1VFG400I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 56340 56340
Package Type Other; Tray Other; 400-LFBGA
User I/Os 207 pins 207 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details